Joint Way International, Inc. STAINLESS STEEL SPROCKETS 40B24SS

Description
Single Type B Pitch: 1/2
Description
Single Type B Pitch: 1/2

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 40B24SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
40B24SS
STAINLESS STEEL SPROCKETS 40B24SS
Single Type B Pitch: 1/2

Single Type B

Pitch: 1/2

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40B24SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 41 (1/2"); 80 (1")
Material Steel - Stainless
Number of Teeth 24
Hub Diameter 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, 0.370
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 22
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details