Joint Way International, Inc. STAINLESS STEEL SPROCKETS 40B22SS

Description
Single Type B Pitch: 1/2
Description
Single Type B Pitch: 1/2

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 40B22SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
40B22SS
STAINLESS STEEL SPROCKETS 40B22SS
Single Type B Pitch: 1/2

Single Type B

Pitch: 1/2

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40B22SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 41 (1/2"); 80 (1")
Material Steel - Stainless
Number of Teeth 22
Hub Diameter 2.88 inch (73.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 38 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 38
View Details
Sprockets with QD Bushings No.80-2/No.80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 36 to 95
View Details
Roller Chain Sprockets - 10763 - Torque Transmission
Specs
Pitch 30 / 2.392
Number of Teeth 30
Bore 0.3150 inch (8 mm)
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details