40B20SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
40B20SS
Description
Single Type B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1/2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40B20SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
20
|
|
Hub Diameter
|
2.62 inch (66.67 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
18 to 102
View Details
Pitch
42 / 3.345
Number of Teeth
42
Bore
0.2500 inch (6.35 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details