40A18H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
40A18H
Description
Single Type A
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1/2"
Suppliers
Single Type A
Pitch: 1/2"
Single Type A
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40A18H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
15
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 60
View Details
Pitch
32 / 2.550
Number of Teeth
32
Bore
0.2500 inch (6.35 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details