35SH80 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
35SH80
Description
Single Q-bushed B
Pitch: 3/8"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 3/8"
Suppliers
Single Q-bushed B
Pitch: 3/8"
Single Q-bushed B
Pitch: 3/8"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
35SH80 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
35 (3/8")
|
|
Number of Teeth
|
80
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
14 to 96
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
35
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
42
O.D.
17.43 inch (443 mm)
View Details