35BTB28H -- 35, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
35, TAPER-BUSHED SPROCKETS
35BTB28H
Description
Single Taper-Bushed
Pitch: 3/8
-
Joint Way International, Inc.
Description
Single Taper-Bushed
Pitch: 3/8
Suppliers
Single Taper-Bushed
Pitch: 3/8
Single Taper-Bushed
Pitch: 3/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
35BTB28H |
|
Product Name
|
35, TAPER-BUSHED SPROCKETS |
|
Pitch
|
35 (3/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
28
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
15
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
11 to 112
View Details
Pitch
17 / 1.360
Number of Teeth
17
Bore
0.3750 inch (9.52 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details