Joint Way International, Inc. STAINLESS STEEL SPROCKETS 35B45SS

Description
Single Type B - Stainless Steel Pitch: 3/8
Description
Single Type B - Stainless Steel Pitch: 3/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 35B45SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
35B45SS
STAINLESS STEEL SPROCKETS 35B45SS
Single Type B - Stainless Steel Pitch: 3/8

Single Type B - Stainless Steel

Pitch: 3/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35B45SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 35 (3/8")
Material Steel - Stainless
Number of Teeth 45
Hub Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 19
View Details
Finished Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Q-bushed Sprockets - 120E19H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 19
Bore 3.5 inch (88.9 mm)
View Details