35B33H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
35B33H
Description
Single Type B
Pitch: 3/8
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 3/8
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
35B33H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
35 (3/8")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
40
O.D.
19.96 inch (507 mm)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details