Single Type B - Stainless Steel
Pitch: 3/8
| Joint Way International, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 35B14SS |
| Product Name | STAINLESS STEEL SPROCKETS |
| Pitch | 35 (3/8") |
| Material | Steel - Stainless |
| Number of Teeth | 14 |
| Hub Diameter | 1.25 inch (31.75 mm) |