25A31H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
25A31H
Description
Single Type A
Pitch: 1/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1/4"
Suppliers
Single Type A
Pitch: 1/4"
Single Type A
Pitch: 1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
25A31H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
12 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details