25A13H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
25A13H
Description
Single Type A
Pitch: 1/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1/4"
Suppliers
Single Type A
Pitch: 1/4"
Single Type A
Pitch: 1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
25A13H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Acetal Resin, White
Number of Teeth
30
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
7 to 96
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
36 / 2.868
Number of Teeth
36
Bore
0.2500 inch (6.35 mm)
View Details