240C40 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
240C40
Description
Single Type C
Pitch: 3
-
Joint Way International, Inc.
Description
Single Type C
Pitch: 3
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
240C40 |
|
Product Name
|
STOCK SPROCKETS |
|
Number of Teeth
|
40
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
36 to 95
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Pitch
30 / 2.392
Number of Teeth
30
Bore
0.2500 inch (6.35 mm)
View Details