240A20 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
240A20
Description
Single Type A
Pitch: 3
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 3
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
240A20 |
|
Product Name
|
STOCK SPROCKETS |
|
Number of Teeth
|
20
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
48
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
7 to 96
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type A (Hubless)
View Details