2082A22 -- DOUBLE-PITCH SPROCKETS, 2082/C2082 A
Joint Way International, Inc.
Double-Pitch Sprockets, 2082/C2082 A
2082A22
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2082/C2082 A
2082A22
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2082A22 |
|
Product Name
|
Double-Pitch Sprockets, 2082/C2082 A |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
36
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Pitch
28 / 2.233
Number of Teeth
28
Bore
0.4724 inch (12 mm)
View Details