2082A13 -- DOUBLE-PITCH SPROCKETS, 2082/C2082 A
Joint Way International, Inc.
Double-Pitch Sprockets, 2082/C2082 A
2082A13
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2082/C2082 A
2082A13
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2082A13 |
|
Product Name
|
Double-Pitch Sprockets, 2082/C2082 A |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
34 to 112
View Details
Pitch
24 / 1.915
Number of Teeth
24
Bore
0.3125 inch (7.94 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details