2080B20 -- DOUBLE-PITCH SPROCKETS, 2080/C2080 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2080/C2080 B
2080B20
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2080/C2080 B
2080B20
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2080B20 |
|
Product Name
|
Double-Pitch Sprockets, 2080/C2080 B |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
16
Bore
0.1875 inch (4.76 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
QD Bushing
Number of Teeth
11 to 84
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type A (Hubless) (optional feature); Tapered Bushing
View Details