2080B18 -- DOUBLE-PITCH SPROCKETS, 2080/C2080 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2080/C2080 B
2080B18
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2080/C2080 B
2080B18
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2080B18 |
|
Product Name
|
Double-Pitch Sprockets, 2080/C2080 B |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
18
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
12 to 70
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details