2080B11 -- DOUBLE-PITCH SPROCKETS, 2080/C2080 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2080/C2080 B
2080B11
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2080/C2080 B
2080B11
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2080B11 |
|
Product Name
|
Double-Pitch Sprockets, 2080/C2080 B |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
14
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 102
View Details
Number of Teeth
18
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Pitch
17 / 1.360
Shaft Mounting
Set Screw
Number of Teeth
17
View Details