2062A26 -- DOUBLE-PITCH SPROCKETS, 2062/C2062 A
Joint Way International, Inc.
Double-Pitch Sprockets, 2062/C2062 A
2062A26
Description
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Pitch: 1-1/2"
Suppliers
Double-Pitch Sprockets, 2062/C2062 A
2062A26
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2062A26 |
|
Product Name
|
Double-Pitch Sprockets, 2062/C2062 A |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details