2060B22 -- DOUBLE-PITCH SPROCKETS, 2060/C2060 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2060/C2060 B
2060B22
Description
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Pitch: 1-1/2"
Suppliers
Double-Pitch Sprockets, 2060/C2060 B
2060B22
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2060B22 |
|
Product Name
|
Double-Pitch Sprockets, 2060/C2060 B |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
32
View Details