2052B9 -- DOUBLE-PITCH SPROCKETS, 2052/C2052 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2052/C2052 B
2052B9
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2052/C2052 B
2052B9
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B9 |
|
Product Name
|
Double-Pitch Sprockets, 2052/C2052 B |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
37
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Pitch
16 / 1.281
Number of Teeth
16
Bore
0.2362 inch (6 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details