Johnson Electric North America, Inc. Miniature Microswitches XGO2-88-J27Z1

Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Microswitches - XGO2-88-J27Z1 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Miniature Microswitches
XGO2-88-J27Z1
Miniature Microswitches XGO2-88-J27Z1
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Snap Action Switches
Product Number XGO2-88-J27Z1
Product Name Miniature Microswitches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326153 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details