Johnson Electric North America, Inc. Miniature Microswitches XGG2-88Z1

Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Microswitches - XGG2-88Z1 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Miniature Microswitches
XGG2-88Z1
Miniature Microswitches XGG2-88Z1
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
SWITCH, MINIATURE SNAP ACTION MICROSWITCH, 10A 125/250 VAC, PIN PLUNGER .250 QUI - 70162365 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, MINIATURE SNAP ACTION MICROSWITCH, 10A 125/250 VAC, PIN PLUNGER .250 QUI
70162365
SWITCH, MINIATURE SNAP ACTION MICROSWITCH, 10A 125/250 VAC, PIN PLUNGER .250 QUI 70162365
Miniature Snap Action Microswitch, XGC Series 10 Amp 125/250 VAC, XGG Series 15 Amp 125/250 VAC, XGK Series 10 Amp 125/250 VAC, XGT Series 25 Amp 125/250 VAC. 0.187 and 0.250 QC terminals are standard. Switches are available with Silver or Gold contacts. Actuator lengths are measured from the front mounting hole. Other terminals types are available. UL Recognized and CSA Certified. Dimensions : 1.10" × 0.41" × 0.63". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Miniature Snap Action Microswitch, XGC Series 10 Amp 125/250 VAC, XGG Series 15 Amp 125/250 VAC, XGK Series 10 Amp 125/250 VAC, XGT Series 25 Amp 125/250 VAC. 0.187 and 0.250 QC terminals are standard. Switches are available with Silver or Gold contacts. Actuator lengths are measured from the front mounting hole. Other terminals types are available. UL Recognized and CSA Certified. Dimensions : 1.10" × 0.41" × 0.63".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number XGG2-88Z1 70162365
Product Name Miniature Microswitches SWITCH, MINIATURE SNAP ACTION MICROSWITCH, 10A 125/250 VAC, PIN PLUNGER .250 QUI
Actuator Style Pushbutton Style Plunger
Common Size Miniature Miniature
Operating Temp ? to 302 F (? to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

D2D Power/Door Switch - D2D-1101 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
Micro Switches - 8046209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details