Johnson Electric North America, Inc. Miniature Microswitches XGG2-88-S20Z1

Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Microswitches - XGG2-88-S20Z1 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Miniature Microswitches
XGG2-88-S20Z1
Miniature Microswitches XGG2-88-S20Z1
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Snap Action Switches
Product Number XGG2-88-S20Z1
Product Name Miniature Microswitches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1152818 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details