Saia-Burgess Controls AG Subminiature Microswitches XCG3-S1Z1

Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Microswitches - XCG3-S1Z1 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Subminiature Microswitches
XCG3-S1Z1
Subminiature Microswitches XCG3-S1Z1
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Switch, SubMiniature Snap Action MicroSwitch, 5A, 250 VAC, Roller .66 Inch, SOL - 70162353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SubMiniature Snap Action MicroSwitch, 5A, 250 VAC, Roller .66 Inch, SOL
70162353
Switch, SubMiniature Snap Action MicroSwitch, 5A, 250 VAC, Roller .66 Inch, SOL 70162353
Roller Lever Actuator Type, 5 A, 250 VAC, XC Snap-Action Microswitches Subminiature Snap Action Microswitch, XCG Series 5 Amp 250 VAC. Solder or 0.110 QC terminals are standard. Switches are available with Silver or Gold contacts. Actuator lengths are measured from front mounting peg. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.78" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired - Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options - Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Roller Lever Actuator Type, 5 A, 250 VAC, XC Snap-Action Microswitches
Subminiature Snap Action Microswitch, XCG Series 5 Amp 250 VAC. Solder or 0.110 QC terminals are standard. Switches are available with Silver or Gold contacts. Actuator lengths are measured from front mounting peg. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.78" × 0.25" × 0.37".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired - Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options - Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number XCG3-S1Z1 70162353
Product Name Subminiature Microswitches Switch, SubMiniature Snap Action MicroSwitch, 5A, 250 VAC, Roller .66 Inch, SOL
Actuator Style Pushbutton Style Lever Style; Roller Style
Common Size Subminiature Subminiature
Operating Temp ? to 284 F (? to 140 C) -40 to 185 F (-40 to 85 C)
Maximum Current 6 amps 5 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTUPQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details