Johnson Electric North America, Inc. Standard Microswitches V9NV

Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Microswitches - V9NV - Johnson Electric North America, Inc.
Vandalia, OH, USA
Standard Microswitches
V9NV
Standard Microswitches V9NV
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 3416492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3416492
Micro Switches 3416492
SPCO microgap plunger microswitch,10A

SPCO microgap plunger microswitch,10A

Supplier's Site
Micro Switches - 1739358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1739358
Micro Switches 1739358
SPCO microgap plunger microswitch,10A

SPCO microgap plunger microswitch,10A

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number V9NV 3416492
Product Name Standard Microswitches Micro Switches
Actuator Style Pushbutton Style Pin plunger
Common Size Standard
Operating Temp ? to 257 F (? to 125 C)
Maximum Current 10 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3349-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details