Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Saia-Burgess V4NST7UL Micro Switch
Snap-Action Microswitch, Plunger Actuator Type, 250 V Voltage Rating
Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37".
F1 Series
| Johnson Electric North America, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V4NST7UL | 4728308 | 70162330 |
| Product Name | Subminiature Microswitches | Micro Switches | Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, PIN PLUNGER |
| Actuator Style | Pushbutton Style | Plunger | Plunger |
| Common Size | Subminiature | Subminiature | |
| Operating Temp | ? to 185 F (? to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Maximum Current | 5 amps | 5 amps | |
| AC Voltage Rating | 250 volts | 250 volts |