Johnson Electric Group Quattro Pole AC Motors UH103 Platform

Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Quattro Pole AC Motors - UH103 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Quattro Pole AC Motors
UH103 Platform
Quattro Pole AC Motors UH103 Platform
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number UH103 Platform
Product Name Quattro Pole AC Motors
AC Construction Quattro Pole
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 1.04 to 1.1 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3254 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Universal Motor - YHD-9530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.8 amps
Shaft Speed 26000 rpm
View Details
SD13 230V 1700 RPM 3 PHASE 60Hz - 131.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
AC Motors - CM107-DP02536ANKHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3600 rpm
View Details