UBD14U05RE -- MOTOR; ROTARY STEPPER; BIPOLAR; STANDARD MAGNET; 36 MM X 21 MM DIMENSIONS
Johnson Electric Group
Motor; Rotary Stepper; Bipolar; Standard Magnet; 36 mm X 21 mm Dimensions
UBD14U05RE
Description
Features:
Designed for Exact Position Applications
Step Angle from 7.5-18°
Available for Unipolar or Bipolar Drive
Voltage Rating from 3-24 VDC
Description
Features:
Designed for Exact Position Applications
Step Angle from 7.5-18°
Available for Unipolar or Bipolar Drive
Voltage Rating from 3-24 VDC
Suppliers
Motor; Rotary Stepper; Bipolar; Standard Magnet; 36 mm X 21 mm Dimensions
70162446
Features:
Designed for Exact Position Applications
Step Angle from 7.5-18°
Available for Unipolar or Bipolar Drive
Voltage Rating from 3-24 VDC
Features:
- Designed for Exact Position Applications
- Step Angle from 7.5-18°
- Available for Unipolar or Bipolar Drive
- Voltage Rating from 3-24 VDC
Supplier's Site
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
70162446 |
|
Product Name
|
Motor; Rotary Stepper; Bipolar; Standard Magnet; 36 mm X 21 mm Dimensions |
|
DC Voltage Range
|
12.0 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Step Angle
1.80 degrees
Continuous Current
0.6000 amps
View Details
DC Voltage Range
42.0 VDC
Torque Constant
10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia
4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
4.4 amps
Continuous Torque
84.5 In-lbs (97.45 kg-cm)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details