Johnson Electric Group Stepper Rotary Motor; Stepper Motor Type Ledex UAG33N05RH

Description
STEPPER ROTARY MOTOR; Stepper Motor Type:Single Shaft; Motor Size:20mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:5.6in-oz; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:4; External Length:30mm; Shaft Diameter:1.5mm
Datasheet
Description
STEPPER ROTARY MOTOR; Stepper Motor Type:Single Shaft; Motor Size:20mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:5.6in-oz; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:4; External Length:30mm; Shaft Diameter:1.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Rotary Motor; Stepper Motor Type Ledex - 56P2643 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Rotary Motor; Stepper Motor Type Ledex
56P2643
Stepper Rotary Motor; Stepper Motor Type Ledex 56P2643
STEPPER ROTARY MOTOR; Stepper Motor Type:Single Shaft; Motor Size:20mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:5.6in-oz; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:4; External Length:30mm; Shaft Diameter:1.5mm

STEPPER ROTARY MOTOR; Stepper Motor Type:Single Shaft; Motor Size:20mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:5.6in-oz; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:4; External Length:30mm; Shaft Diameter:1.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 56P2643
Product Name Stepper Rotary Motor; Stepper Motor Type Ledex
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.34 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Servo motor - EMMS-AS-140-S-HS-RS - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details