Johnson Electric North America, Inc. Universal Motor U5421-005

Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Universal Motor - U5421-005 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Universal Motor
U5421-005
Universal Motor U5421-005
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category AC Motors
Product Number U5421-005
Product Name Universal Motor
AC Construction Universal
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1470 rpm
Diameter / Width 21.79 inch (554 mm)
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0719 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
View Details
 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details