Johnson Electric North America, Inc. Automotive Pumps KC315MSG-101

Description
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.
Description
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Suppliers

Company
Product
Description
Supplier Links
Automotive Pumps KC315MSG-101
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps.

Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally.

Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Liquid Handling Pumps
Product Number KC315MSG-101
Product Name Automotive Pumps
Pump Type Windshield & Headlamp Washer Pump Motors
Unlock Full Specs
to access all available technical data

Similar Products

02C3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details