Johnson Electric North America, Inc. Linear Stages FB100-100-0.1M8

Description
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.
Description
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Suppliers

Company
Product
Description
Supplier Links
Linear Stages FB100-100-0.1M8
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FB100-100-0.1M8
Product Name Linear Stages
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 451MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360819 - RS Components, Ltd.
Specs
Carriage Load 2048 lbs (929 kg)
View Details