Johnson Electric North America, Inc. Ultraminiature Microswitches F1NST8AC

Description
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultraminiature Microswitches - F1NST8AC - Johnson Electric North America, Inc.
Vandalia, OH, USA
Ultraminiature Microswitches
F1NST8AC
Ultraminiature Microswitches F1NST8AC
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 3012258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3012258
Micro Switches 3012258
Side mount simulated roller microswitch

Side mount simulated roller microswitch

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number F1NST8AC 3012258
Product Name Ultraminiature Microswitches Micro Switches
Actuator Style Pushbutton Style Lever Style; Roller Style; Roller lever
Common Size Ultraminiature Microswitches
Operating Temp ? to 185 F (? to 85 C)
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1137254 - TE Connectivity
Specs
Standards and Certifications RoHS
Terminal Type Cable Connection
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details