Johnson Electric North America, Inc. Standard Microswitches 4BR

Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Microswitches - 4BR - Johnson Electric North America, Inc.
Vandalia, OH, USA
Standard Microswitches
4BR
Standard Microswitches 4BR
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 1739367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1739367
Micro Switches 1739367
SPCO metal housed standard microswitch

SPCO metal housed standard microswitch

Supplier's Site
Micro Switches - 4145646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
4145646
Micro Switches 4145646
SPCO metal housed standard microswitch

SPCO metal housed standard microswitch

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 4BR 1739367
Product Name Standard Microswitches Micro Switches
Actuator Style Pushbutton Style Plunger
Common Size Standard Standard
Operating Temp ? to 185 F (? to 85 C)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326155 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details