Johnson Electric Group Solenoids 195202-234

Description
Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
Request a Quote Datasheet
Description
Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 2024-1068-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
2024-1068-ND
Solenoids 2024-1068-ND
Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount

Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount

Buy Now Datasheet
Solenoid; Pull Tubular Solenoid Type; 34 AWG Coil Wire Size; 1547; 24 VDC; 16 W - 70162414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid; Pull Tubular Solenoid Type; 34 AWG Coil Wire Size; 1547; 24 VDC; 16 W
70162414
Solenoid; Pull Tubular Solenoid Type; 34 AWG Coil Wire Size; 1547; 24 VDC; 16 W 70162414
Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two plunger configurations: flat face and 60°, as well as with or without an anti-rotation flat on the mounting bushing. These options offer maximum force for a wide range of applications. The new design also improves performance and provides longer life than previous tubular designs. They offer quiet operation and improved reliability for demanding applications. Power Requirements Voltage applied to the solenoid must be matched to the coil wire size for proper operation. Solenoids are cataloged in coil AWG ranging from #23 up to #37 to accommodate your input power. Refer to the individual model specification pages for coil wire AWG recommendations. Many other coil AWG sizes are available. Please feel free to contact our application engineering department for availability. Features Enhanced Design and Improved Performance Push and Pull Models Life Rating of 25 Million Actuations Applications Computer Peripherals Industrial Sewing Machines Automated Teller Machines Blood Analyzers Gate Mechanisms Packaging Machinery Door Interlocks Sorting Machines Glue Dispensers Laboratory Equipment Business Machines

Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating
The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two plunger configurations: flat face and 60°, as well as with or without an anti-rotation flat on the mounting bushing. These options offer maximum force for a wide range of applications. The new design also improves performance and provides longer life than previous tubular designs. They offer quiet operation and improved reliability for demanding applications.
Power Requirements
Voltage applied to the solenoid must be matched to the coil wire size for proper operation. Solenoids are cataloged in coil AWG ranging from #23 up to #37 to accommodate your input power. Refer to the individual model specification pages for coil wire AWG recommendations. Many other coil AWG sizes are available. Please feel free to contact our application engineering department for availability.
Features

  • Enhanced Design and Improved Performance
  • Push and Pull Models
  • Life Rating of 25 Million Actuations
    Applications
  • Computer Peripherals
  • Industrial Sewing Machines
  • Automated Teller Machines
  • Blood Analyzers
  • Gate Mechanisms
  • Packaging Machinery
  • Door Interlocks
  • Sorting Machines
  • Glue Dispensers
  • Laboratory Equipment
  • Business Machines
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Linear Solenoids Linear Solenoids
Product Number 2024-1068-ND 70162414
Product Name Solenoids Solenoid; Pull Tubular Solenoid Type; 34 AWG Coil Wire Size; 1547; 24 VDC; 16 W
Construction Tubular Tubular; Push/Pull
Action Pull Pull
Mounting Panel Mount
DC Rated for DC Operation; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 141C - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Linear Solenoids - 1770116 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
Specialty Product Technologies
Specs
Maximum Stroke 25.4 mm (1 inch)
AC Rated for AC Operation; 115VAC; 230 VAC; 460 V
Frequency 60 Hz
View Details