Johnson Electric North America, Inc. Goniometers 160FBG2

Description
Nanomotion FBG series goniometer stages provide tilting motion about a pivot axis above the stage. The stage design provides the ability to couple two axes together to tip and tilt around a common pivot axis. The goniometer stages use a direct optical encoder with a tape scale on the curved surface, providing resolution to 1 arc second.
Description
Nanomotion FBG series goniometer stages provide tilting motion about a pivot axis above the stage. The stage design provides the ability to couple two axes together to tip and tilt around a common pivot axis. The goniometer stages use a direct optical encoder with a tape scale on the curved surface, providing resolution to 1 arc second.

Suppliers

Company
Product
Description
Supplier Links
Goniometers 160FBG2
Nanomotion FBG series goniometer stages provide tilting motion about a pivot axis above the stage. The stage design provides the ability to couple two axes together to tip and tilt around a common pivot axis. The goniometer stages use a direct optical encoder with a tape scale on the curved surface, providing resolution to 1 arc second.

Nanomotion FBG series goniometer stages provide tilting motion about a pivot axis above the stage. The stage design provides the ability to couple two axes together to tip and tilt around a common pivot axis. The goniometer stages use a direct optical encoder with a tape scale on the curved surface, providing resolution to 1 arc second.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 160FBG2
Product Name Goniometers
Carriage Load 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+457L - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.9 inch (480 mm)
View Details
Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360837 - RS Components, Ltd.
Specs
Carriage Load 11874 lbs (5385 kg)
View Details