Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VALVE ACTUATORS
LEDEX & DORMEYER PRODUCTS
123423-023 -- SOLENOIDS & ACTUATORS
Ledex & Dormeyer Products
Solenoids & Actuators
123423-023
Description
Solenoids & Actuators 3EC 23 AWG
Description
Solenoids & Actuators 3EC 23 AWG
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solenoids & Actuators
123423-023
Solenoids & Actuators
123423-023
Solenoids & Actuators 3EC 23 AWG
Solenoids & Actuators 3EC 23 AWG
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Valve Actuators
Product Number
123423-023
Product Name
Solenoids & Actuators
Unlock Full Specs
to access all available technical data
Similar Products
Indelac Controls, Inc.
Electric Actuator
Model 27K
Specs
Actuation Method
Electric
Valve Motion
Rotary
Operation
OnOff; Modulating (optional feature)
View Details
Rotork plc
Electric Industrial Actuators, PAX1
Specs
Actuation Method
Electric
Valve Motion
Linear
Stroke Length
0.9843 inch (25 mm)
View Details
Dymax
DVC-345 Digital Valve Controller
Specs
Actuation Method
Manual; Electric
View Details
Festo Corporation
Pneumatic valve
VUWS-L20-M32C-E-G18
Specs
Actuation Method
Electric; Pneumatic
Pneumatic Pressure
-13.05 to 145 psi (-9.19 to 102 m H2O)
Hydraulic Pressure
-13.05 to 145 psi (-9.19 to 102 m H2O)
View Details