Johnson Electric Group Flat Flex Ribbon Jumpers, Cables 100R12-305B

Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - HF12U-12-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
HF12U-12-ND
Flat Flex Ribbon Jumpers, Cables HF12U-12-ND
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

"12 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 100R12-305B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
100R12-305B
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 100R12-305B
CABLE FFC/FPC 12POS 1MM 12"

CABLE FFC/FPC 12POS 1MM 12"

Supplier's Site
Cable for Computer Nework Etc… - 167157675 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
167157675
Cable for Computer Nework Etc… 167157675
CABLE, FFC JUMPER, 14 POSITION, 1MM LEADSPACING, BOTH TABS UP, 12" LENGTH. FREE 2 YEAR RADWELL WARRANTY

CABLE, FFC JUMPER, 14 POSITION, 1MM LEADSPACING, BOTH TABS UP, 12" LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HF12U-12-ND 100R12-305B 167157675
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable for Computer Nework Etc…
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details