Johnson Electric Group Flat Flex Ribbon Jumpers, Cables 050R8-152B

Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - HFF-08U-06-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
HFF-08U-06-ND
Flat Flex Ribbon Jumpers, Cables HFF-08U-06-ND
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"8 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 050R8-152B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
050R8-152B
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 050R8-152B
CABLE FFC/FPC 8POS 0.5MM 5.98"

CABLE FFC/FPC 8POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number HFF-08U-06-ND 050R8-152B
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details