Johnson Controls, Inc. Photoelectric S91DJ-2

Description
DISCONTINUED BY MANUFACTURER, AUXILLARY SWITCH KIT, 1 SPDT SWITCH, NEMA 1, FOR USE WITH M-100 ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUXILLARY SWITCH KIT, 1 SPDT SWITCH, NEMA 1, FOR USE WITH M-100 ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18598915 - Radwell International
Willingboro, NJ, United States
Photoelectric
18598915
Photoelectric 18598915
DISCONTINUED BY MANUFACTURER, AUXILLARY SWITCH KIT, 1 SPDT SWITCH, NEMA 1, FOR USE WITH M-100 ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILLARY SWITCH KIT, 1 SPDT SWITCH, NEMA 1, FOR USE WITH M-100 ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18598915
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers