MP2781A-SQ -- DAMPER ACTUATOR
Ruskin Company
Damper Actuator
MP2781A-SQ
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Rotary Actuators |
|
Product Number
|
MP2781A-SQ |
|
Product Name
|
Damper Actuator |
|
Rotational Output
|
Shaft
|
|
Physical Dimensions
|
6-1/8" x 2-3/4" x 2-3/4"
|
|
Number
|
Single Shaft
|
|
Diameter
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Physical Dimensions
11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle
90°
Supply Voltage
18 to 36 volts
View Details
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details
ABB Measurement & Analytics
Rotational Output
Shaft
Features
Position Feedback
Rotation Angle
90°; min. 35° / max. 300°
View Details
Maximum Torque
1283 In-lbs (1480 kg-cm)
Linear Stroke
31.5 inch (800 mm)
Operating Temperature
32 to 104 F (0 to 40 C)
View Details