Johnson Bag Co., Inc. .004 PAS Tubing T4-05040

Description
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed
Description
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

Suppliers

Company
Product
Description
Supplier Links
.004 PAS Tubing - T4-05040 - Johnson Bag Co., Inc.
Lake Zurich, IL, USA
.004 PAS Tubing
T4-05040
.004 PAS Tubing T4-05040
AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static decay requirements of MIL-PRF-81705D, type II- 4 & 6 Mil meet full static decay requirements of EIA-541- Call for custom quote on any size not listed

Supplier's Site

Technical Specifications

  Johnson Bag Co., Inc.
Product Category Industrial Containers
Product Number T4-05040
Product Name .004 PAS Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details