1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 709-VPDP202W102K1GV001ETR-ND | 709-VPDP202W102K1GV001EDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Voltage Capacitor | High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |