Johanson Dielectrics, Inc. Ceramic Capacitors S0AJ500W100K1S2001W

Description
10pF ±10% 50V Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 709-S0AJ500W100K1S2001W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
709-S0AJ500W100K1S2001W-ND
Ceramic Capacitors 709-S0AJ500W100K1S2001W-ND
10pF ±10% 50V Ceramic Capacitor B Nonstandard SMD

10pF ±10% 50V Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 709-S0AJ500W100K1S2001W-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers