68pF ±10% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 712-QLCD250Q680K1GV001TTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |