27pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
27pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
27pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 712-QEDB501Q270J1GV001EDKR-ND | 712-QEDB501Q270J1GV001ETR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave | High Voltage Capacitor; High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |