Johanson Technology, Inc. Fixed Inductors LRW0805WJ68NGG001E

Description
FIXED IND 68NH 500MA 270 MOHM
Request a Quote Datasheet
Description
FIXED IND 68NH 500MA 270 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRW0805WJ68NGG001ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 500MA 270 MOHM

FIXED IND 68NH 500MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 712-LRW0805WJ68NGG001ETR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRW0805WJ68NGG001EDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 500MA 270 MOHM

FIXED IND 68NH 500MA 270 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRW0805WJ68NGG001ECT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers