Johanson Technology, Inc. Fixed Inductors LRW0805FK6R8GV001E

Description
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRW0805FK6R8GV001ETR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)

6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRW0805FK6R8GV001ETR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers