100nH Unshielded Wirewound Inductor 400mA 630mOhm Max 0603 (1608 Metric)
FIXED IND 100NH 400MA 630 MOHM
FIXED IND 100NH 400MA 630 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 712-LRW0603WJR10GG001ETR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |